Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 143824-TSC2301IPAG
Packaging: Tray
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Touch Screen Controller With Audio Codec Product overview: TSC2301IPAG from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2301IPAG can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 64TQFP
Touch Screen Controllers Prog 4-Wire w/20-Bit Stereo Audio Codec
IC SCREEN CNTRL 12BIT 64TQFP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-15680-ND | 143824-TSC2301IPAG | 775-TSC2301IPAG | TSC2301IPAG | TSC2301IPAG | TSC2301IPAG | TSC2301IPAG |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2301IPAG | Touch Screen Controller | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |