Texas Instruments High-Performance Analog Touch Screen Controllers TSC2300IPAG

Description
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - 296-14060-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-14060-ND
Touch Screen Controllers 296-14060-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2300IPAG - 144100-TSC2300IPAG - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2300IPAG
144100-TSC2300IPAG
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2300IPAG 144100-TSC2300IPAG
Manufacturer: Texas Instruments Win Source Part Number: 144100-TSC2300IPAG Packaging: Tray Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.7 V to 3.6 V Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 144100-TSC2300IPAG
Packaging: Tray
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.7 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2300IPAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2300IPAG
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2300IPAG
IC SCREEN CNTRL 12BIT 64TQFP

IC SCREEN CNTRL 12BIT 64TQFP

Supplier's Site
Touch Screen Controllers - TSC2300IPAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2300IPAG
Touch Screen Controllers TSC2300IPAG
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 296-14060-ND 144100-TSC2300IPAG TSC2300IPAG TSC2300IPAG
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2300IPAG Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36BB - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details