Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 035301-TSC2200IRHB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 1.25mA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): TSC2200IRHBR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Resistive Touch Screen 4-Wire 32-Pin VQFN EP Tube Product overview: TSC2200IRHB from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2200IRHB can be used for catalog matching and distributor lookup.
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 32-VQFN (5x5)
Touch Screen Controllers Prog 4-Wire w/12-Bit 125KHz ADC & Key Ifc
IC SCREEN CNTRL 12BIT 32FN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-16693-5-ND | 035301-TSC2200IRHB | 775-TSC2200IRHB | TSC2200IRHB | TSC2200IRHB | TSC2200IRHB |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2200IRHB | VQFN Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |