Manufacturer: Texas Instruments
Win Source Part Number: 1274666-TSC2200IPWR
Packaging: Tape and Reel
Mounting Style: SMD
Interface: SPI
Supply Current: 1.25mA
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TSC2200
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 28-TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 28-TSSOP
IC SCREEN CNTRL 12BIT 28TSSOP
IC SCREEN CNTRL 12BIT 28TSSOP
Touch Screen Controllers Prog 4-Wire w/12-Bit 125KHz ADC & Key Ifc
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1274666-TSC2200IPWR | TSC2200IPWR-ND | TSC2200IPWR | TSC2200IPWR | TSC2200IPWR | TSC2200IPWR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2200IPWR | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |