Touchscreen Controller, 4 Wire Resistive 8, 10, 12 b I²C, I²S, Serial, SPI Interface 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1274664-TSC2117IRGZT
Packaging: Reel
Mounting Style: SMD
Interface: I2C, I2S, Serial, SPI
Resolution (Bits): 8, 10, 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TSC2117
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 3.3V
IC SCREEN CNTRL 12BIT 48FN
Touch Screen Controllers 4-Wire Touch Screen Controller
Touchscreen Controller 4 Wire Resistive 8, 10, 12 b I²C, I²S, Serial, SPI Interface 48-VQFN (7x7)
IC SCREEN CNTRL 12BIT 48FN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-24324-2-ND | 1274664-TSC2117IRGZT | TSC2117IRGZT | TSC2117IRGZT | TSC2117IRGZT | TSC2117IRGZT |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2117IRGZT | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |