EVAL MODULE FOR TSC2117-K
TAS1020B, TSC2117 - Touch Screen Sensor Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 796301-TSC2117EVM-K
Interface: USB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: TAS1020B, TSC2117
Sensor Type: Touch Screen
Family Name: TSC2117
Categories: Development Boards, Kits, Programmers
Alternative Parts (Cross-Reference): DS90UB947-Q1EVM; TPD3S716-Q1EVM; TPS254900Q1EVM-817;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR TSC2117-K
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TSC2117EVM-K | 296-31322-ND | 796301-TSC2117EVM-K | TSC2117EVM-K |
| Product Name | EVAL MODULE FOR TSC2117-K | Sensor Evaluation Boards | Evaluation Boards - Sensors - TSC2117EVM-K | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |