Texas Instruments Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2111IRGZR TSC2111IRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 140630-TSC2111IRGZR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 68μA Touchscreen: 4 Wire Resistive Alternative Parts (Cross-Reference): TSC2111IRGZT; TSC2111IRGZR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140630-TSC2111IRGZR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 68μA Touchscreen: 4 Wire Resistive Alternative Parts (Cross-Reference): TSC2111IRGZT; TSC2111IRGZR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2111IRGZR - 140630-TSC2111IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2111IRGZR
140630-TSC2111IRGZR
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2111IRGZR 140630-TSC2111IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 140630-TSC2111IRGZR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 68μA Touchscreen: 4 Wire Resistive Alternative Parts (Cross-Reference): TSC2111IRGZT; TSC2111IRGZR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140630-TSC2111IRGZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 68μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): TSC2111IRGZT; TSC2111IRGZR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
0.4W QFN Touch Screen Controller
775-TSC2111IRGZR
0.4W QFN Touch Screen Controller 775-TSC2111IRGZR
0.4W, 1 CHANNEL, AUDIO AMPLIFIER, QCC48, GREEN, PLASTIC, QFN-48 Product overview: TSC2111IRGZR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 0.4W, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2111IRGZR can be used for catalog matching and distributor lookup.

0.4W, 1 CHANNEL, AUDIO AMPLIFIER, QCC48, GREEN, PLASTIC, QFN-48 Product overview: TSC2111IRGZR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 0.4W, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2111IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Touch Screen Controllers - TSC2111IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2111IRGZR
Data Acquisition - Touch Screen Controllers TSC2111IRGZR
IC SCREEN CNTRL 12BIT 48FN

IC SCREEN CNTRL 12BIT 48FN

Supplier's Site Datasheet
Touch Screen Controllers - TSC2111IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2111IRGZR
Touch Screen Controllers TSC2111IRGZR
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2111IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2111IRGZR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2111IRGZR
IC SCREEN CNTRL 12BIT 48FN

IC SCREEN CNTRL 12BIT 48FN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 140630-TSC2111IRGZR 775-TSC2111IRGZR TSC2111IRGZR TSC2111IRGZR TSC2111IRGZR
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2111IRGZR 0.4W QFN Touch Screen Controller Data Acquisition - Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products