Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2102IDAR TSC2102IDAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056063-TSC2102IDAR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056063-TSC2102IDAR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2102IDAR - 056063-TSC2102IDAR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2102IDAR
056063-TSC2102IDAR
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2102IDAR 056063-TSC2102IDAR
Manufacturer: Texas Instruments Win Source Part Number: 056063-TSC2102IDAR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 65μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056063-TSC2102IDAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 65μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Touch Screen Controllers - TSC2102IDAR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
TSC2102IDAR-ND
Touch Screen Controllers TSC2102IDAR-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 32-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 32-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2102IDAR
Touch Screen Controllers TSC2102IDAR
Touch Screen Controllers Prog 4-wire w/Stereo DAC Hdphn Amp & PLL

Touch Screen Controllers Prog 4-wire w/Stereo DAC Hdphn Amp & PLL

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2102IDAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2102IDAR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2102IDAR
IC SCREEN CNTRL 12BIT 32TSSOP

IC SCREEN CNTRL 12BIT 32TSSOP

Supplier's Site
Data Acquisition - Touch Screen Controllers - TSC2102IDAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2102IDAR
Data Acquisition - Touch Screen Controllers TSC2102IDAR
IC SCREEN CNTRL 12BIT 32TSSOP

IC SCREEN CNTRL 12BIT 32TSSOP

Supplier's Site Datasheet
Touch Screen Controllers - TSC2102IDAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2102IDAR
Touch Screen Controllers TSC2102IDAR
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 32-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 32-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 056063-TSC2102IDAR TSC2102IDAR-ND TSC2102IDAR TSC2102IDAR TSC2102IDAR TSC2102IDAR
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2102IDAR Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products