Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 32-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 035300-TSC2102IDA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 65μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Touch Screen Controllers Prog 4-wire w/Stereo DAC Hdphn Amp & PLL
IC SCREEN CNTRL 12BIT 32TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 32-TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-15679-5-ND | 035300-TSC2102IDA | TSC2102IDA | TSC2102IDA | TSC2102IDA |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2102IDA | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |