Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 056062-TSC2101IRGZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 82μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
IC SCREEN CNTRL 12BIT 48FN
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)
IC SCREEN CNTRL 12BIT 48FN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | TSC2101IRGZR-ND | 056062-TSC2101IRGZR | TSC2101IRGZR | TSC2101IRGZR | TSC2101IRGZR |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2101IRGZR | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |