Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2101IRGZG4 TSC2101IRGZG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274661-TSC2101IRGZG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: SPI Resolution (Bits): 12 b Voltage Reference: External, Internal Family Name: TSC2101 Categories: Integrated Circuits (ICs) Operating Supply Current: 82μA Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274661-TSC2101IRGZG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: SPI Resolution (Bits): 12 b Voltage Reference: External, Internal Family Name: TSC2101 Categories: Integrated Circuits (ICs) Operating Supply Current: 82μA Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2101IRGZG4 - 1274661-TSC2101IRGZG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2101IRGZG4
1274661-TSC2101IRGZG4
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2101IRGZG4 1274661-TSC2101IRGZG4
Manufacturer: Texas Instruments Win Source Part Number: 1274661-TSC2101IRGZG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: SPI Resolution (Bits): 12 b Voltage Reference: External, Internal Family Name: TSC2101 Categories: Integrated Circuits (ICs) Operating Supply Current: 82μA Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1274661-TSC2101IRGZG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: SPI
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Family Name: TSC2101
Categories: Integrated Circuits (ICs)
Operating Supply Current: 82μA
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Touch Screen Controllers - TSC2101IRGZG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2101IRGZG4
Touch Screen Controllers TSC2101IRGZG4
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)

Buy Now
Data Acquisition - Touch Screen Controllers - TSC2101IRGZG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2101IRGZG4
Data Acquisition - Touch Screen Controllers TSC2101IRGZG4
IC SCREEN CNTRL 12BIT 48FN

IC SCREEN CNTRL 12BIT 48FN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1274661-TSC2101IRGZG4 TSC2101IRGZG4 TSC2101IRGZG4
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2101IRGZG4 Touch Screen Controllers Data Acquisition - Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7843ARQZ - Lingto Electronic Limited
Specs
Interface Serial; Serial
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details