Manufacturer: Texas Instruments
Win Source Part Number: 035299-TSC2101IRGZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 82μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-VQFN (7x7)
IC SCREEN CNTRL 12BIT 48FN
IC TOUCH SCREEN CONTROL 48-VQFN
Touch Screen Controllers Prog 4-Wire w/6 Audio Inputs
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 035299-TSC2101IRGZ | 296-17512-ND | TSC2101IRGZ | TSC2101IRGZ | 815-TSC2101IRGZ | TSC2101IRGZ |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2101IRGZ | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | IC TOUCH SCREEN CONTROL 48-VQFN | Touch Screen Controllers |
| Type | Resistive | Resistive |