Touchscreen Controller, 4 Wire Resistive 12 b I²S, SPI Interface 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 035298-TSC2100IRHB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Touchscreen Controller 4 Wire Resistive 12 b I²S, SPI Interface 32-VQFN (5x5)
Touch Screen Controllers Prog 4-Wire w/Ster Codec & Hdph/Spk Amp
IC SCREEN CNTRL 12BIT 32FN
IC SCREEN CNTRL 12BIT 32FN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-17926-ND | 035298-TSC2100IRHB | TSC2100IRHB | TSC2100IRHB | TSC2100IRHB | TSC2100IRHB |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHB | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts |