Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDAG4 TSC2100IDAG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1274660-TSC2100IDAG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2S, SPI Resolution (Bits): 12 b Voltage Reference: External, Internal Family Name: TSC2100IDA Categories: Integrated Circuits (ICs) Operating Supply Current: 780μA Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TSSOP Alternative Parts (Cross-Reference): TSC2100IDAR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1274660-TSC2100IDAG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2S, SPI Resolution (Bits): 12 b Voltage Reference: External, Internal Family Name: TSC2100IDA Categories: Integrated Circuits (ICs) Operating Supply Current: 780μA Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TSSOP Alternative Parts (Cross-Reference): TSC2100IDAR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDAG4 - 1274660-TSC2100IDAG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDAG4
1274660-TSC2100IDAG4
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDAG4 1274660-TSC2100IDAG4
Manufacturer: Texas Instruments Win Source Part Number: 1274660-TSC2100IDAG4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 32-TSSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Interface: I2S, SPI Resolution (Bits): 12 b Voltage Reference: External, Internal Family Name: TSC2100IDA Categories: Integrated Circuits (ICs) Operating Supply Current: 780μA Touchscreen: 4 Wire Resistive Manufacturer Homepage: www.ti.com Manufacturer Package: 32-TSSOP Alternative Parts (Cross-Reference): TSC2100IDAR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274660-TSC2100IDAG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 32-TSSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Interface: I2S, SPI
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Family Name: TSC2100IDA
Categories: Integrated Circuits (ICs)
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP
Alternative Parts (Cross-Reference): TSC2100IDAR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - TSC2100IDAG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2100IDAG4
Data Acquisition - Touch Screen Controllers TSC2100IDAG4
IC SCREEN CNTRL 12BIT 32TSSOP

IC SCREEN CNTRL 12BIT 32TSSOP

Supplier's Site Datasheet
Touch Screen Controllers - TSC2100IDAG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2100IDAG4
Touch Screen Controllers TSC2100IDAG4
Touchscreen Controller 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 1274660-TSC2100IDAG4 TSC2100IDAG4 TSC2100IDAG4
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDAG4 Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products