Texas Instruments High-Performance Analog Touch Screen Controllers TSC2100IDA

Description
Touchscreen Controller, 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - 296-15903-5-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-15903-5-ND
Touch Screen Controllers 296-15903-5-ND
Touchscreen Controller, 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDA - 144434-TSC2100IDA - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDA
144434-TSC2100IDA
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDA 144434-TSC2100IDA
Manufacturer: Texas Instruments Win Source Part Number: 144434-TSC2100IDA Packaging: Tube/Rail Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 780μA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144434-TSC2100IDA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2100IDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2100IDA
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2100IDA
IC SCREEN CNTRL 12BIT 32TSSOP

IC SCREEN CNTRL 12BIT 32TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2100IDA
Touch Screen Controllers TSC2100IDA
Touch Screen Controllers Prog 4-Wire w/Ster Codec & Hdph/Spk Amp

Touch Screen Controllers Prog 4-Wire w/Ster Codec & Hdph/Spk Amp

Buy Now Datasheet
Touch Screen Controllers - TSC2100IDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2100IDA
Touch Screen Controllers TSC2100IDA
Touchscreen Controller 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b I²S, SPI Interface 32-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 296-15903-5-ND 144434-TSC2100IDA TSC2100IDA TSC2100IDA TSC2100IDA
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IDA Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
MULTI-TOUCH CONTROLLER USB CABLE - ZE258-234G-10USB - NKK Switches
Specs
Type Resistive
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - AD7877ACP-500RL7 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details