4-Wire Touch Screen Controller with low voltage digital I/O 16-VQFN -40 to 85 Product overview: TSC2046IRGVT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IRGVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 056061-TSC2046IRGVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Touch Screen Controllers 4-Wire w/low voltage digital I/O
IC SCREEN CNTRL 12BIT 16FN
IC SCREEN CNTRL 12BIT 16FN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2046IRGVT | 056061-TSC2046IRGVT | 296-48788-1-ND | TSC2046IRGVT | TSC2046IRGVT | TSC2046IRGVT | TSC2046IRGVT |
| Product Name | VQFN Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IRGVT | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |