Texas Instruments Standard Linear and Logic 5.25V TSSOP Touch Screen Controller TSC2046IPWR

Description
12-Bit Touch Screen Controller, SPI/3-Wire, 2.2-5.25V, TSSOP Product overview: TSC2046IPWR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 5.25V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12-Bit Touch Screen Controller, SPI/3-Wire, 2.2-5.25V, TSSOP Product overview: TSC2046IPWR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 5.25V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V TSSOP Touch Screen Controller
775-TSC2046IPWR
5.25V TSSOP Touch Screen Controller 775-TSC2046IPWR
12-Bit Touch Screen Controller, SPI/3-Wire, 2.2-5.25V, TSSOP Product overview: TSC2046IPWR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 5.25V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IPWR can be used for catalog matching and distributor lookup.

12-Bit Touch Screen Controller, SPI/3-Wire, 2.2-5.25V, TSSOP Product overview: TSC2046IPWR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 5.25V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Touch Screen Controllers - 296-15049-1-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-15049-1-ND
Touch Screen Controllers 296-15049-1-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Buy Now Datasheet
Touch Screen Controllers - 296-15049-6-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-15049-6-ND
Touch Screen Controllers 296-15049-6-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Buy Now Datasheet
Touch Screen Controllers - 296-15049-2-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-15049-2-ND
Touch Screen Controllers 296-15049-2-ND
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IPWR - 035296-TSC2046IPWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IPWR
035296-TSC2046IPWR
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IPWR 035296-TSC2046IPWR
Manufacturer: Texas Instruments Win Source Part Number: 035296-TSC2046IPWR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: Internal Family Name: TSC2046 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.2 V to 5.25 V Operating Supply Current: 780μA Touchscreen: 4 Wire Resistive Alternative Parts (Cross-Reference): TSC2046IPWRG4; TSC2046IPWG4; TSC2046IPW; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Wireless, Communications & Networking, Portable Devices, Consumer Electronics, Signal Processing, Medical, Lighting, Sensing & Instrumentation, Audio, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 035296-TSC2046IPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Family Name: TSC2046
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): TSC2046IPWRG4; TSC2046IPWG4; TSC2046IPW;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Wireless, Communications & Networking, Portable Devices, Consumer Electronics, Signal Processing, Medical, Lighting, Sensing & Instrumentation, Audio, HVAC

Buy Now Datasheet
ADC/DAC/Data Conversion >> Touch Screen Controllers - TSC2046IPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Touch Screen Controllers
TSC2046IPWR
ADC/DAC/Data Conversion >> Touch Screen Controllers TSC2046IPWR
SPI 12 2.2V~5.25V TSSOP-16 Touch Screen Controllers ROHS

SPI 12 2.2V~5.25V TSSOP-16 Touch Screen Controllers ROHS

Supplier's Site Datasheet
Data Acquisition - Touch Screen Controllers - TSC2046IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2046IPWR
Data Acquisition - Touch Screen Controllers TSC2046IPWR
IC SCREEN CNTRL 12BIT 16TSSOP

IC SCREEN CNTRL 12BIT 16TSSOP

Supplier's Site Datasheet
Touch Screen Controllers - TSC2046IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2046IPWR
Touch Screen Controllers TSC2046IPWR
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP

Buy Now
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2046IPWR
Touch Screen Controllers TSC2046IPWR
Touch Screen Controllers 4-Wire w/low voltage digital I/O

Touch Screen Controllers 4-Wire w/low voltage digital I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2046IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2046IPWR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2046IPWR
IC SCREEN CNTRL 12BIT 16TSSOP

IC SCREEN CNTRL 12BIT 16TSSOP

Supplier's Site
Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments - 28AH6244 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments
28AH6244
Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments 28AH6244
TOUCH SCREEN CONTROLLER, TSSOP-16; IC Interface Type:SPI; Resolution (Bits):12bit; Supply Voltage Min:2.2V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, TSSOP-16; IC Interface Type:SPI; Resolution (Bits):12bit; Supply Voltage Min:2.2V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site
Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments - 34H2506 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments
34H2506
Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments 34H2506
TOUCH SCREEN CONTROLLER, TSSOP-16; IC Interface Type:3 Wire, Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.2V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, TSSOP-16; IC Interface Type:3 Wire, Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.2V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 775-TSC2046IPWR 296-15049-1-ND 035296-TSC2046IPWR TSC2046IPWR TSC2046IPWR TSC2046IPWR TSC2046IPWR TSC2046IPWR 28AH6244
Product Name 5.25V TSSOP Touch Screen Controller Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IPWR ADC/DAC/Data Conversion >> Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments
Supply Voltage 2.2 to 5.25 volts 2.2 to 5.25 volts 2.2 to 5.25 volts 2.2 to 5.25 volts 2.2 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products