Manufacturer: Texas Instruments
Win Source Part Number: 901280-TSC2046IPWG4
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TSC2046
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
4-Wire Touch Screen Controller with low voltage digital I/O 16-TSSOP -40 to 85 Product overview: TSC2046IPWG4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IPWG4 can be used for catalog matching and distributor lookup.
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
Touch Screen Controllers 4-Wire w/low voltage digital I/O
TEXAS INSTRUMENTS - TSC2046IPWG4 - 4WIRE TOUCH SCREEN CNTRL, SMD, 2046
IC SCREEN CNTRL 12BIT 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 901280-TSC2046IPWG4 | TSC2046IPWG4-ND | 775-TSC2046IPWG4 | TSC2046IPWG4 | TSC2046IPWG4 | TSC2046IPWG4 | 815-TSC2046IPWG4 | TSC2046IPWG4 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IPWG4 | Touch Screen Controllers | TSSOP Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | TEXAS INSTRUMENTS - TSC2046IPWG4 - 4WIRE TOUCH SCREEN CNTRL, SMD, 2046 | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |