Capacitive Touch Screen 4-Wire 16-Pin TSSOP Tube Product overview: TSC2046IPW from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IPW can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 090418-TSC2046IPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): TSC2046IPWR; TSC2046IPWRG4; TSC2046IPWG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Touch Screen Controller 16-Pin TSSOP
Touch Screen Controller 16-Pin TSSOP
Touch Screen Controller 16-Pin TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
Touch Screen Controllers 4-Wire w/low voltage digital I/O
TOUCH SCREEN CONTROLLER, TSSOP-16; IC Interface Type:SPI; Resolution (Bits):12bit; Supply Voltage Min:2.2V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2046IPW | 296-27126-5-ND | 090418-TSC2046IPW | 1788813 | TSC2046IPW | TSC2046IPW | TSC2046IPW | TSC2046IPW | 27AJ0848 |
| Product Name | TSSOP Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IPW | Touch Screen Sensor ICs | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments |
| Supply Voltage | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.2 to 5.25 volts |