Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 114430-TSC2046IGQCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
SPECIALTY CONSUMER CIRCUIT, PBGA48, 4 X 4 MM, PLASTIC, VFBGA-48 Product overview: TSC2046IGQCR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IGQCR can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 48BGA
IC SCREEN CNTRL 12BIT 48BGA
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-13811-2-ND | 114430-TSC2046IGQCR | 775-TSC2046IGQCR | TSC2046IGQCR | TSC2046IGQCR | TSC2046IGQCR |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IGQCR | Touch Screen Controller | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.2 to 5.25 volts |