Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 142335-TSC2046EQPWRQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 970μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touch Screen Controllers AC 2-Ph Interleaved CCM PFC Controller
IC SCREEN CNTRL 12BIT 16TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-27720-6-ND | 142335-TSC2046EQPWRQ1 | TSC2046EQPWRQ1 | TSC2046EQPWRQ1 | TSC2046EQPWRQ1 | TSC2046EQPWRQ1 |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046EQPWRQ1 | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.2 to 5.25 volts |