Manufacturer: Texas Instruments
Win Source Part Number: 213534-TSC2046EIZQCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
4-Wire Touch Screen Controller with low voltage digital I/O and extended ESD protection 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TSC2046EIZQCR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046EIZQCR can be used for catalog matching and distributor lookup.
Touch Screen Controllers 4-Wire Touch Screen Controller
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
IC SCREEN CNTRL 12BIT 48BGA
IC SCREEN CNTRL 12BIT 48BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 213534-TSC2046EIZQCR | TSC2046EIZQCR-ND | 775-TSC2046EIZQCR | TSC2046EIZQCR | TSC2046EIZQCR | TSC2046EIZQCR | TSC2046EIZQCR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046EIZQCR | Touch Screen Controllers | BGA Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |