4-Wire Touch Screen Controller with low voltage digital I/O and extended ESD protection 16-VQFN -40 to 85 Product overview: TSC2046EIRGVR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046EIRGVR can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x3.5)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x3.5)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1114599-TSC2046EIRGV
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Family Name: TSC2046E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Touch Screen Controllers 4-Wire Touch Screen Controller
IC SCREEN CNTRL 12BIT 16FN
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x3.5)
IC SCREEN CNTRL 12BIT 16FN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2046EIRGVR | 296-46257-2-ND | 1114599-TSC2046EIRGVR | TSC2046EIRGVR | TSC2046EIRGVR | TSC2046EIRGVR | TSC2046EIRGVR |
| Product Name | VQFN Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046EIRGVR | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |