Resistive Touch Screen 4-Wire 16-Pin TSSOP Tube Product overview: TSC2046EIPW from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046EIPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081825-TSC2046EIPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Consumer Electronics
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
IC, TOUCH SCREEN CTRLR LV 16TSSOP; IC Interface Type:3 Wire, Serial, SPI; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes
IC SCREEN CNTRL 12BIT 16TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touch Screen Controllers 4-Wire Touch Screen Controller
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2046EIPW | 081825-TSC2046EIPW | 296-21997-5-ND | 37AJ1403 | TSC2046EIPW | TSC2046EIPW | TSC2046EIPW | TSC2046EIPW |
| Product Name | TSSOP Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046EIPW | Touch Screen Controllers | Ic, Touch Screen Ctrlr Lv 16Tssop; Ic Interface Type Texas Instruments | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |