Manufacturer: Texas Instruments
Win Source Part Number: 811417-TSC2020IRTVR
Packaging: Reel
Mounting Style: SMD
Interface: I2C, Serial
Resolution (Bits): 12 b
Part Status: Obsolete (End Of Life)
Voltage Reference: Internal
Supplier Device Package: 32-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 Wire Resistive
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.6V ~ 3.6V
Part Number Series: TSC2020
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 32-WQFN (5x5)
SPECIALTY ANALOG CIRCUIT, PQCC32, 5 X 5 MM, 0.75 MM HEIGHT, GREEN, PLASTIC, QFN-32 Product overview: TSC2020IRTVR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2020IRTVR can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 32WQFN
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 32-WQFN (5x5)
IC SCREEN CNTRL 12BIT 32WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 811417-TSC2020IRTVR | TSC2020IRTVR-ND | 775-TSC2020IRTVR | TSC2020IRTVR | TSC2020IRTVR | TSC2020IRTVR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2020IRTVR | Touch Screen Controllers | QFN Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |