Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Resistive Touch Screen 4-Wire 12-Pin DSBGA T/R Product overview: TSC2017IYZGR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2017IYZGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035294-TSC2017IYZGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA (1.53x1.98)
Supply Voltage - Operating: 1.6 V to 3.6 V
Operating Supply Current: 226.2μA
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
IC SCREEN CNTRL 12BIT 12DSBGA
IC SCREEN CNTRL 12BIT 12DSBGA
Touch Screen Controllers NanoPwr,4-Wire,Micro
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-25631-6-ND | 775-TSC2017IYZGR | 035294-TSC2017IYZGR | TSC2017IYZGR | TSC2017IYZGR | TSC2017IYZGR | TSC2017IYZGR |
| Product Name | Touch Screen Controllers | Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2017IYZGR | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts |