Manufacturer: Texas Instruments
Win Source Part Number: 1274657-TSC2008TRGVR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-VQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.2 V ~ 3.6 V
Interface: SPI
Resolution (Bits): 8 b, 12 b
Voltage Reference: External
Family Name: TSC2008-Q1
Categories: Integrated Circuits (ICs)
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (4x4)
Touch Screen Controllers AC Nano-Pwr Touch Screen Controller
TSC2008-Q1 - AUTOMOTIVE CATALOG
Touchscreen Controller 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (4x4)
Touchscreen Controller Interface
IC SCREEN CNTRL 12BIT 16FN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1274657-TSC2008TRGVRQ1 | 296-29068-2-ND | TSC2008TRGVRQ1 | TSC2008TRGVRQ1 | TSC2008TRGVRQ1 | TSC2008TRGVRQ1 | TSC2008TRGVRQ1 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008TRGVRQ1 | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |