Nano-Power Touch Screen Controller with SPI 12-DSBGA -40 to 85 Product overview: TSC2008IYZGT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2008IYZGT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114597-TSC2008IYZGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 8 b, 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA
Supply Voltage - Operating: 1.2 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 12-DSBGA
IC SCREEN CNTRL 12BIT 12DSBGA
IC SCREEN CNTRL 12BIT 12DSBGA
Touch Screen Controllers Nano-Pwr Touch Screen Controller
Touchscreen Controller 4 Wire Resistive 8 b, 12 b SPI Interface 12-DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2008IYZGT | 1114597-TSC2008IYZGT | 296-TSC2008IYZGTTR-ND | TSC2008IYZGT | TSC2008IYZGT | TSC2008IYZGT | TSC2008IYZGT |
| Product Name | Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IYZGT | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |