Manufacturer: Texas Instruments
Win Source Part Number: 056057-TSC2008IYZGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 8 b, 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA (1.53x1.98)
Supply Voltage - Operating: 1.2 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 12-DSBGA
Nano-Power Touch Screen Controller with SPI 12-DSBGA -40 to 85 Product overview: TSC2008IYZGR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2008IYZGR can be used for catalog matching and distributor lookup.
Touchscreen Controller 4 Wire Resistive 8 b, 12 b SPI Interface 12-DSBGA
Touch Screen Controllers Nano-Pwr Touch Screen Controller
IC SCREEN CNTRL 12BIT 12DSBGA
IC SCREEN CNTRL 12BIT 12DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 056057-TSC2008IYZGR | TSC2008IYZGR-ND | 775-TSC2008IYZGR | TSC2008IYZGR | TSC2008IYZGR | TSC2008IYZGR | TSC2008IYZGR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IYZGR | Touch Screen Controllers | Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |