Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IRGVR TSC2008IRGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 056056-TSC2008IRGVR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 8 b, 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.2 V to 3.6 V Touchscreen: 4 Wire Resistive Alternative Parts (Cross-Reference): TSC2008IRGVT; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056056-TSC2008IRGVR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 8 b, 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.2 V to 3.6 V Touchscreen: 4 Wire Resistive Alternative Parts (Cross-Reference): TSC2008IRGVT; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IRGVR - 056056-TSC2008IRGVR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IRGVR
056056-TSC2008IRGVR
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IRGVR 056056-TSC2008IRGVR
Manufacturer: Texas Instruments Win Source Part Number: 056056-TSC2008IRGVR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 8 b, 12 b Voltage Reference: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 1.2 V to 3.6 V Touchscreen: 4 Wire Resistive Alternative Parts (Cross-Reference): TSC2008IRGVT; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056056-TSC2008IRGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 8 b, 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.2 V to 3.6 V
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): TSC2008IRGVT;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Touch Screen Controllers - TSC2008IRGVR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
TSC2008IRGVR-ND
Touch Screen Controllers TSC2008IRGVR-ND
Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)

Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
VQFN Touch Screen Controller
775-TSC2008IRGVR
VQFN Touch Screen Controller 775-TSC2008IRGVR
Nano-Power Touch Screen Controller with SPI 16-VQFN -40 to 85 Product overview: TSC2008IRGVR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2008IRGVR can be used for catalog matching and distributor lookup.

Nano-Power Touch Screen Controller with SPI 16-VQFN -40 to 85 Product overview: TSC2008IRGVR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2008IRGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Touch Screen Controllers - TSC2008IRGVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2008IRGVR
Data Acquisition - Touch Screen Controllers TSC2008IRGVR
IC SCREEN CNTRL 12BIT 16QFN

IC SCREEN CNTRL 12BIT 16QFN

Supplier's Site Datasheet
Touch Screen Controllers - TSC2008IRGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2008IRGVR
Touch Screen Controllers TSC2008IRGVR
Touchscreen Controller 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)

Touchscreen Controller 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2008IRGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2008IRGVR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2008IRGVR
IC SCREEN CNTRL 12BIT 16QFN

IC SCREEN CNTRL 12BIT 16QFN

Supplier's Site
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2008IRGVR
Touch Screen Controllers TSC2008IRGVR
Touch Screen Controllers Nano-Pwr Touch Screen Controller

Touch Screen Controllers Nano-Pwr Touch Screen Controller

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 056056-TSC2008IRGVR TSC2008IRGVR-ND 775-TSC2008IRGVR TSC2008IRGVR TSC2008IRGVR TSC2008IRGVR TSC2008IRGVR
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IRGVR Touch Screen Controllers VQFN Touch Screen Controller Data Acquisition - Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7873ARQ - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details