Manufacturer: Texas Instruments
Win Source Part Number: 035291-TSC2007IYZGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA (1.53x1.98)
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 226.2μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Resistive Touch Screen 4-Wire 12-Pin DSBGA T/R Product overview: TSC2007IYZGT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2007IYZGT can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Touch Screen Controllers NANO-PWR CONTROLLER
IC SCREEN CNTRL 12BIT 12DSBGA
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
IC SCREEN CNTRL 12BIT 12DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 035291-TSC2007IYZGT | 775-TSC2007IYZGT | 296-21717-1-ND | TSC2007IYZGT | TSC2007IYZGT | TSC2007IYZGT | TSC2007IYZGT |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2007IYZGT | Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |