Manufacturer: Texas Instruments
Win Source Part Number: 141105-TSC2007IYZGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DSBGA (1.53x1.98)
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 226.2μA
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
12-Bit, nanopower, 4-wire micro touch screen controller 12-DSBGA -40 to 85 Product overview: TSC2007IYZGR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2007IYZGR can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 12DSBGA
Touch Screen Controllers NANO-PWR CONTROLLER
IC SCREEN CNTRL 12BIT 12DSBGA
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 12-DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 141105-TSC2007IYZGR | 296-27125-1-ND | 775-TSC2007IYZGR | TSC2007IYZGR | TSC2007IYZGR | TSC2007IYZGR | TSC2007IYZGR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2007IYZGR | Touch Screen Controllers | Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |