Manufacturer: Texas Instruments
Win Source Part Number: 081824-TSC2007IPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 226.2μA
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Multimedia, Consumer Electronics
Resistive Touch Screen 4-Wire 16-Pin TSSOP Tube Product overview: TSC2007IPW from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2007IPW can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
IC, TOUCH SCREEN CONTROLLER; IC Interface Type:4 Wire, I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive RoHS Compliant: Yes
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
Touch Screen Controllers NANO-PWR CONTROLLER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 081824-TSC2007IPW | 775-TSC2007IPW | 296-21716-5-ND | TSC2007IPW | TSC2007IPW | 28AH6240 | TSC2007IPW | TSC2007IPW |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2007IPW | TSSOP Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Ic, Touch Screen Controller; Ic Interface Type Texas Instruments | Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |