Nano-Power Touch Screen Controller with SPI Serial Interface 20-QFN -40 to 85 Product overview: TSC2006IRTJTG4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2006IRTJTG4 can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1114594-TSC2006IRTJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.2 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC SCREEN CNTRL 12BIT 20QFN
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
Touch Screen Controllers Nano-Pwr Touch Screen Cntrlr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2006IRTJTG4 | TSC2006IRTJTG4-ND | 1114594-TSC2006IRTJTG4 | TSC2006IRTJTG4 | TSC2006IRTJTG4 | TSC2006IRTJTG4 | TSC2006IRTJTG4 |
| Product Name | QFN Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2006IRTJTG4 | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts |