Resistive Touch Screen 4-Wire 20-Pin WQFN EP T/R Product overview: TSC2006IRTJT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2006IRTJT can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 144628-TSC2006IRTJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.2 V to 3.6 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Multimedia, Consumer Electronics
Touch Screen Controllers Nano-Power Touch Screen Controller
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 20QFN
IC TOUCH SCREEN CTRLR SPI 20-QFN
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2006IRTJT | 296-22948-1-ND | 144628-TSC2006IRTJT | TSC2006IRTJT | TSC2006IRTJT | TSC2006IRTJT | 815-TSC2006IRTJT | TSC2006IRTJT |
| Product Name | Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2006IRTJT | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | IC TOUCH SCREEN CTRLR SPI 20-QFN | Touch Screen Controllers |
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts |