Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101385-TSC2006IRTJR
Packaging: Tape & Reel (TR)
Length: 4 mm
Mounting: SMD (SMT)
Interface: SPI, Serial
Height: 730 µm
Number of Bits: 12
Number of Pins: 20
Resolution: 1.5 B
Categories: OEM Parts(T-Z)
Case / Package: QFN EP
Touchscreen: Resistive
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.2 V
Nominal Supply Current: 500 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101385-TSC2006IRTJRG4 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSC2006IRTJRG4 |