Nano-Power Touch Screen Controller with SPI Serial Interface 20-QFN -40 to 85 Product overview: TSC2006IRTJR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2006IRTJR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1114593-TSC2006IRTJR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Family Name: TSC2006
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.2 V to 3.6 V
Touchscreen: 4 Wire Resistive
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 20QFN
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 20-QFN (4x4)
Touch Screen Controllers Nano-Power Touch Screen Controller
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2006IRTJR | 1114593-TSC2006IRTJR | TSC2006IRTJR-ND | TSC2006IRTJR | TSC2006IRTJR | TSC2006IRTJR | TSC2006IRTJR |
| Product Name | QFN Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2006IRTJR | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |