Manufacturer: Texas Instruments
Win Source Part Number: 056054-TSC2005IYZLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-DSBGA
Supply Voltage - Operating: 1.6 V to 3.6 V
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Resistive Touch Screen 4-Wire 28-Pin DSBGA T/R Product overview: TSC2005IYZLT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2005IYZLT can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 28-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 28-DSBGA
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 28-DSBGA
IC SCREEN CNTRL 12BIT 28DSBGA
Touch Screen Controllers Nano-Power Touch Screen Controller
IC SCREEN CNTRL 12BIT 28DSBGA
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 28-DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 056054-TSC2005IYZLT | 775-TSC2005IYZLT | 296-21431-1-ND | TSC2005IYZLT | TSC2005IYZLT | TSC2005IYZLT | TSC2005IYZLT |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2005IYZLT | Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |