Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 24-DSBGA (2.57x2.57)
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 24-DSBGA (2.57x2.57)
Manufacturer: Texas Instruments
Win Source Part Number: 213532-TSC2004IYZKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-DSBGA (2.57x2.57)
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 797μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
12-Bit, Nanopower, 4-Wire Touch Screen Controller 24-DSBGA -40 to 85 Product overview: TSC2004IYZKT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2004IYZKT can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 12BIT 24DSBGA
Touch Screen Controllers Nano-Pwr Touch Screen Cntrlr
IC SCREEN CNTRL 12BIT 24DSBGA
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 24-DSBGA (2.57x2.57)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-TSC2004IYZKTCT-ND | 213532-TSC2004IYZKT | 775-TSC2004IYZKT | TSC2004IYZKT | TSC2004IYZKT | TSC2004IYZKT | TSC2004IYZKT |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2004IYZKT | Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts |