12-Bit, Nanopower, 4-Wire Touch Screen Controller 20-QFN -40 to 85 Product overview: TSC2004IRTJTG4 from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2004IRTJTG4 can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1114592-TSC2004IRTJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 797μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
IC TOUCH SCREEN 12BIT SER 20WQFN
IC SCREEN CNTRL 12BIT 20QFN
Touch Screen Controllers Nano-Power Touch Screen Cntrlr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2004IRTJTG4 | TSC2004IRTJTG4-ND | 1114592-TSC2004IRTJTG4 | TSC2004IRTJTG4 | TSC2004IRTJTG4 | 815-TSC2004IRTJTG4 | TSC2004IRTJTG4 | TSC2004IRTJTG4 |
| Product Name | QFN Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2004IRTJTG4 | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | IC TOUCH SCREEN 12BIT SER 20WQFN | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts |