Manufacturer: Texas Instruments
Win Source Part Number: 141232-TSC2004IRTJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 797μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
12-Bit 4-Wire Touch Screen Controller, I2C/Serial, QFN Product overview: TSC2004IRTJT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2004IRTJT can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
IC, TOUCH SCREEN CTRLR I2C 20WQFN; IC Interface Type:4 Wire, I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:-; Automotive RoHS Compliant: Yes
Touch Screen Controllers Nano-Pwr Touch Screen Cntrlr
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
IC SCREEN CNTRL 12BIT 20QFN
TEXAS INSTRUMENTS TSC2004IRTJT IC, TOUCH SCREEN CTRLR I2C 20WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 141232-TSC2004IRTJT | 775-TSC2004IRTJT | 296-22660-1-ND | TSC2004IRTJT | 52AH7783 | TSC2004IRTJT | TSC2004IRTJT | TSC2004IRTJT | 815-TSC2004IRTJT |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2004IRTJT | QFN Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Ic, Touch Screen Ctrlr I2C 20Wqfn; Ic Interface Type Texas Instruments | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | TEXAS INSTRUMENTS TSC2004IRTJT IC, TOUCH SCREEN CTRLR I2C 20WQFN |
| Type | Resistive | Resistive |