Manufacturer: Texas Instruments
Win Source Part Number: 035288-TSC2004IRTJR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 797μA
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
Resistive Touch Screen 4-Wire 20-Pin WQFN EP T/R Product overview: TSC2004IRTJR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2004IRTJR can be used for catalog matching and distributor lookup.
Touch Screen Controllers Nano-Pwr Touch Screen Cntrlr
IC SCREEN CNTRL 12BIT 20QFN
IC SCREEN CNTRL 12BIT 20QFN
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 20-QFN (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 035288-TSC2004IRTJR | 296-41782-6-ND | 775-TSC2004IRTJR | TSC2004IRTJR | TSC2004IRTJR | TSC2004IRTJR | TSC2004IRTJR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2004IRTJR | Touch Screen Controllers | Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |