Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 48-BGA MICROSTAR JUNIOR (4x4)
4-wire Touch Screen Controller 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TSC2003IZQCR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2003IZQCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141385-TSC2003IZQCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Supply Voltage - Operating: 2.5 V to 5.25 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
IC SCREEN CNTRL 12BIT 48BGA
IC SCREEN CNTRL 12BIT 48BGA
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 48-BGA MICROSTAR JUNIOR (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-21992-2-ND | 775-TSC2003IZQCR | 141385-TSC2003IZQCR | TSC2003IZQCR | TSC2003IZQCR | TSC2003IZQCR |
| Product Name | Touch Screen Controllers | BGA Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IZQCR | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.5 to 5.25 volts | 2.5 to 5.25 volts | 2.5 to 5.25 volts |