Manufacturer: Texas Instruments
Win Source Part Number: 798465-TSC2003IR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.25 V
Interface: I2C
Resolution (Bits): 12 b
Part Status: Obsolete(EOL)
Voltage Reference: Internal
Categories: Integrated Circuits (ICs)
Touchscreen: 4 Wire Resistive
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP Product overview: TSC2003IR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 12BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2003IR can be used for catalog matching and distributor lookup.
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
IC TOUCH SCREEN CNTRLLR 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 798465-TSC2003IR | 296-12244-2-ND | 775-TSC2003IR | TSC2003IR | TSC2003IR | 815-TSC2003IR | TSC2003IR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IR | Touch Screen Controllers | 12BIT Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | IC TOUCH SCREEN CNTRLLR 16-TSSOP | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |