Manufacturer: Texas Instruments
Win Source Part Number: 056053-TSC2003IPWRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5 V to 5.25 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
Touch Screen Controllers I2C Touch Screen Controller
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 056053-TSC2003IPWRQ1 | 296-24158-2-ND | TSC2003IPWRQ1 | TSC2003IPWRQ1 | TSC2003IPWRQ1 | TSC2003IPWRQ1 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IPWRQ1 | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |