12-Bit 4-Wire Touch Screen Controller, I2C/Serial, 3-Ch, TSSOP Product overview: TSC2003IPWR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2003IPWR can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 035287-TSC2003IPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5 V to 5.25 V
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Touch Screen Controllers 4-wire Touch Screen Controller
IC SCREEN CNTRL 12BIT 16TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
CONTROLLER IC; IC Interface Type:I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
IC, CONTROLLER 16TSSOP; IC Interface Type:I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2003IPWR | 296-14340-2-ND | 035287-TSC2003IPWR | TSC2003IPWR | TSC2003IPWR | TSC2003IPWR | 22H1447 | TSC2003IPWR |
| Product Name | TSSOP Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IPWR | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Controller Ic; Ic Interface Type Texas Instruments | Touch Screen Controllers |
| Supply Voltage | 2.5 to 5.25 volts | 2.5 to 5.25 volts | 2.7 to 5.25 volts | 2.5 to 5.25 volts |