Resistive Touch Screen 4-Wire 16-Pin TSSOP Tube Product overview: TSC2003IPW from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2003IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 028123-TSC2003IPW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5 V to 5.25 V
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
Touch Screen Controllers 4-wire Touch Screen Controller
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2003IPW | 028123-TSC2003IPW | 296-14330-5-ND | TSC2003IPW | TSC2003IPW | TSC2003IPW | TSC2003IPW |
| Product Name | TSSOP Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IPW | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |