Texas Instruments High-Performance Analog Touch Screen Controllers TSC2000IPWR

Description
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - TSC2000IPWR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
TSC2000IPWR-ND
Touch Screen Controllers TSC2000IPWR-ND
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPWR - 112682-TSC2000IPWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPWR
112682-TSC2000IPWR
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPWR 112682-TSC2000IPWR
Manufacturer: Texas Instruments Win Source Part Number: 112682-TSC2000IPWR Packaging: Reel - TR Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 1.25mA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112682-TSC2000IPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 1.25mA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Touch Screen Controllers - TSC2000IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2000IPWR
Touch Screen Controllers TSC2000IPWR
Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Buy Now
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2000IPWR
Touch Screen Controllers TSC2000IPWR
Touch Screen Controllers Prog 4Wire w/8-12Bit 125Khz ADC & SPI Ifc

Touch Screen Controllers Prog 4Wire w/8-12Bit 125Khz ADC & SPI Ifc

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2000IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2000IPWR
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2000IPWR
IC SCREEN CNTRL 12BIT 20TSSOP

IC SCREEN CNTRL 12BIT 20TSSOP

Supplier's Site
Data Acquisition - Touch Screen Controllers - TSC2000IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2000IPWR
Data Acquisition - Touch Screen Controllers TSC2000IPWR
IC SCREEN CNTRL 12BIT 20TSSOP

IC SCREEN CNTRL 12BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number TSC2000IPWR-ND 112682-TSC2000IPWR TSC2000IPWR TSC2000IPWR TSC2000IPWR TSC2000IPWR
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPWR Touch Screen Controllers Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Data Acquisition - Touch Screen Controllers
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 - 937660-TSC2100IRHBRG4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details