Texas Instruments Standard Linear and Logic Touch Screen Controllers TSC2000IPW

Description
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - TSC2000IPW-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
TSC2000IPW-ND
Touch Screen Controllers TSC2000IPW-ND
Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPW - 035286-TSC2000IPW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPW
035286-TSC2000IPW
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPW 035286-TSC2000IPW
Manufacturer: Texas Instruments Win Source Part Number: 035286-TSC2000IPW Packaging: Tube/Rail Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Operating Supply Current: 1.25mA Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035286-TSC2000IPW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Operating Supply Current: 1.25mA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Touch Screen Controller
775-TSC2000IPW
TSSOP Touch Screen Controller 775-TSC2000IPW
Resistive Touch Screen 4-Wire 20-Pin TSSOP Tube Product overview: TSC2000IPW from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2000IPW can be used for catalog matching and distributor lookup.

Resistive Touch Screen 4-Wire 20-Pin TSSOP Tube Product overview: TSC2000IPW from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2000IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Touch Screen Controllers - TSC2000IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2000IPW
Touch Screen Controllers TSC2000IPW
Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b Serial Interface 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2000IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2000IPW
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2000IPW
IC SCREEN CNTRL 12BIT 20TSSOP

IC SCREEN CNTRL 12BIT 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2000IPW
Touch Screen Controllers TSC2000IPW
Touch Screen Controllers Prog 4Wire w/8-12Bit 125Khz ADC & SPI Ifc

Touch Screen Controllers Prog 4Wire w/8-12Bit 125Khz ADC & SPI Ifc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number TSC2000IPW-ND 035286-TSC2000IPW 775-TSC2000IPW TSC2000IPW TSC2000IPW TSC2000IPW
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2000IPW TSSOP Touch Screen Controller Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - FTCS0464 - Lingto Electronic Limited
Specs
Interface Serial; USB; Serial, USB
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36AB - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details