Texas Instruments Integrated Circuits(ICs) TSB82AA2PGE

Description
Manufacturer: Texas Instruments Win Source Part Number: 056048-TSB82AA2PGE Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 144-LQFP Manufacturer Device Package: 144-LQFP (20x20) Standard Package: 60 Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Function: Link Layer Controller Interface: PCI Standards: IEEE 1394a-2000 OHCI-Lynx Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 056048-TSB82AA2PGE Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 144-LQFP Manufacturer Device Package: 144-LQFP (20x20) Standard Package: 60 Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Function: Link Layer Controller Interface: PCI Standards: IEEE 1394a-2000 OHCI-Lynx Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 056048-TSB82AA2PGE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
056048-TSB82AA2PGE
Integrated Circuits(ICs) 056048-TSB82AA2PGE
Manufacturer: Texas Instruments Win Source Part Number: 056048-TSB82AA2PGE Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 144-LQFP Manufacturer Device Package: 144-LQFP (20x20) Standard Package: 60 Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Function: Link Layer Controller Interface: PCI Standards: IEEE 1394a-2000 OHCI-Lynx Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056048-TSB82AA2PGE
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Standard Package: 60
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: PCI
Standards: IEEE 1394a-2000 OHCI-Lynx
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 056048-TSB82AA2PGE
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data